HUBER+SUHNER AG Between Series Adapter 85017233

Description
4.3-10 plug(m) to 7/16 plug(m), low PIM
Request a Quote
Description
4.3-10 plug(m) to 7/16 plug(m), low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 85017233 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
85017233
Between Series Adapter 85017233
4.3-10 plug(m) to 7/16 plug(m), low PIM

4.3-10 plug(m) to 7/16 plug(m), low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 85017233
Product Name Between Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details