Radiall Between Series Adapter 5408-7501-000

Description
BNC Plug to 75 Ohm Snap-On Male Jack
Request a Quote Datasheet
Description
BNC Plug to 75 Ohm Snap-On Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5408-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5408-7501-000
Between Series Adapter 5408-7501-000
BNC Plug to 75 Ohm Snap-On Male Jack

BNC Plug to 75 Ohm Snap-On Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5408-7501-000
Product Name Between Series Adapter
Connector Type BNC; 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details