Radiall In Series Adapter 5222-7501-000

Description
SMB Bulkhead Mounted Straight Male Jack to Jack Adapter
Request a Quote
Description
SMB Bulkhead Mounted Straight Male Jack to Jack Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMB straight bulkhead jack-to-jack adapter for 50Ω systems, with a frequency range of DC to 4 GHz, impedance of 50Ω, and a gold-plated center contact. It complies with MIL-PRF-39012 standards, features a dielectric withstanding voltage of 750VRMS at sea level (using RG-178 cable), and supports up to 500 mating cycles. Insertion loss is 0.60 dB maximum at 1.5 GHz, and VSWR is specified as 1.45 + (0.06 × F[GHz]) for RG-178 cable. The connector operates from -65°C to +165°C and meets MIL-STD-202 environmental standards for vibration, thermal shock, and corrosion.

Datasheet Summary
Powered by GS/AI

SMB straight bulkhead jack-to-jack adapter for 50Ω systems, with a frequency range of DC to 4 GHz, impedance of 50Ω, and a gold-plated center contact. It complies with MIL-PRF-39012 standards, features a dielectric withstanding voltage of 750VRMS at sea level (using RG-178 cable), and supports up to 500 mating cycles. Insertion loss is 0.60 dB maximum at 1.5 GHz, and VSWR is specified as 1.45 + (0.06 × F[GHz]) for RG-178 cable. The connector operates from -65°C to +165°C and meets MIL-STD-202 environmental standards for vibration, thermal shock, and corrosion.

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5222-7501-000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5222-7501-000
In Series Adapter 5222-7501-000
SMB Bulkhead Mounted Straight Male Jack to Jack Adapter

SMB Bulkhead Mounted Straight Male Jack to Jack Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5222-7501-000
Product Name In Series Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details