Spectrum Control 7mm Between Series Adapters 5314

Description
Inmet Brand Products
Request a Quote
Description
Inmet Brand Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7mm Between Series Adapters - 5314 - APITech
Fairview, PA, United States
7mm Between Series Adapters
5314
7mm Between Series Adapters 5314
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Between Series Adapter - 5314 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5314
Between Series Adapter 5314
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5314 5314
Product Name 7mm Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.02 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details