Radiall Tee Adapter 5815-7501-000

Description
SMC Tee Adapter (Unmatched Power Divider) Jack to Plug to Plug
Request a Quote Datasheet
Description
SMC Tee Adapter (Unmatched Power Divider) Jack to Plug to Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 5815-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
5815-7501-000
Tee Adapter 5815-7501-000
SMC Tee Adapter (Unmatched Power Divider) Jack to Plug to Plug

SMC Tee Adapter (Unmatched Power Divider) Jack to Plug to Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5815-7501-000
Product Name Tee Adapter
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details