Amphenol RF In Series Adapter AD-4310J4310J-1

Description
Adapter, 4.3/10 Jack to 4.3/10 Jack, Straight, Low PIM
Request a Quote
Description
Adapter, 4.3/10 Jack to 4.3/10 Jack, Straight, Low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - AD-4310J4310J-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
AD-4310J4310J-1
In Series Adapter AD-4310J4310J-1
Adapter, 4.3/10 Jack to 4.3/10 Jack, Straight, Low PIM

Adapter, 4.3/10 Jack to 4.3/10 Jack, Straight, Low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number AD-4310J4310J-1
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details