Winchester Interconnect Between Series Adapter 7313505

Description
Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote
Description
Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 7313505 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
7313505
Between Series Adapter 7313505
Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 7313505
Product Name Between Series Adapter
Connector Type BNC; UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details