Winchester Interconnect In Series Adapter 731A505

Description
Male/Male. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females).
Request a Quote
Description
Male/Male. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 731A505 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
731A505
In Series Adapter 731A505
Male/Male. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females).

Male/Male. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females).

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 731A505
Product Name In Series Adapter
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185FR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details