Radiall Between Series Adapter 5105-7501-000

Description
TNC Rear Mount Bulkhead Jack to SMB Female Plug
Request a Quote
Description
TNC Rear Mount Bulkhead Jack to SMB Female Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A BNC female plug to subminiature male socket adapter with a nickel-plated body, designed for bulkhead mounting with a 0.640-inch diameter.

Datasheet Summary
Powered by GS/AI

A BNC female plug to subminiature male socket adapter with a nickel-plated body, designed for bulkhead mounting with a 0.640-inch diameter.

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5105-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5105-7501-000
Between Series Adapter 5105-7501-000
TNC Rear Mount Bulkhead Jack to SMB Female Plug

TNC Rear Mount Bulkhead Jack to SMB Female Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5105-7501-000
Product Name Between Series Adapter
Connector Type SMB; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details