Radiall Between Series Adapter 5514-7501-000

Description
BNC Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack
Request a Quote
Description
BNC Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BNC to Subminiature adapter with nickel-plated body, bulkhead-mounted for front-panel installation, featuring a 0.473 inch diameter body and 0.507 inch mounting hole.

Datasheet Summary
Powered by GS/AI

BNC to Subminiature adapter with nickel-plated body, bulkhead-mounted for front-panel installation, featuring a 0.473 inch diameter body and 0.507 inch mounting hole.

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5514-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5514-7501-000
Between Series Adapter 5514-7501-000
BNC Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack

BNC Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5514-7501-000
Product Name Between Series Adapter
Connector Type BNC; 75 Ohm Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details