Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ADAPTERS
AMPHENOL RF
901-10395 -- BETWEEN SERIES ADAPTER
Amphenol RF
Between Series Adapter
901-10395
Description
Adapter SMA RP Jack to AMC Jack Bulkhead 50 ohm
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
Adapter SMA RP Jack to AMC Jack Bulkhead 50 ohm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
901-10395
Between Series Adapter
901-10395
Adapter SMA RP Jack to AMC Jack Bulkhead 50 ohm
Adapter SMA RP Jack to AMC Jack Bulkhead 50 ohm
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
RF Adapters
Product Number
901-10395
Product Name
Between Series Adapter
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
P350NF75NM Adapter
Specs
Adapter Style
Straight Jack-Plug
Connector Type
Type N
Frequency Range
12000.0 MHz
View Details
Mini-Circuits
1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Right Angle 75 – 110 GHz
WR10-10R+
Specs
Adapter Type
Coaxial / Waveguide
Connector Type
WR10 UG387/U Flange 1.
Frequency Range
110000.0 MHz
View Details
UIY Inc.
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR10E
Specs
Adapter Type
Coaxial / Waveguide
Connector Type
1.0/2.3
Frequency Range
73800.0 to 112000.0 MHz
View Details
Marki Microwave LLC
ADP Series 2.4mm Male to 2.92mm Male Adapter
ADPMVMK
Specs
Frequency Range
0.0 to 40000.0 MHz
View Details