Radiall Between Series Adapter 5609-7501-000

Description
N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug
Request a Quote Datasheet
Description
N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5609-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5609-7501-000
Between Series Adapter 5609-7501-000
N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug

N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5609-7501-000
Product Name Between Series Adapter
Connector Type Type N; 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details