Radiall Between Series Adapter 5614-7501-000

Description
N Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack
Request a Quote Datasheet
Description
N Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5614-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5614-7501-000
Between Series Adapter 5614-7501-000
N Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack

N Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5614-7501-000
Product Name Between Series Adapter
Connector Type Type N; 75 Ohm Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 to 1.15 :1
View Details