Radiall Between Series Adapter 5612-7501-000

Description
N Front Mount Bulkhead Jack to SMB Male Jack
Request a Quote Datasheet
Description
N Front Mount Bulkhead Jack to SMB Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5612-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5612-7501-000
Between Series Adapter 5612-7501-000
N Front Mount Bulkhead Jack to SMB Male Jack

N Front Mount Bulkhead Jack to SMB Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5612-7501-000
Product Name Between Series Adapter
Connector Type Type N; SMB
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details