Radiall Tee Adapter 5905-9503-000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 5905-9503-000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
5905-9503-000
Tee Adapter 5905-9503-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5905-9503-000
Product Name Tee Adapter
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details