Amphenol RF In Series Adapter 901-9219-ASF

Description
Adapter SMA Plug to SMA Jack Right Angle 50 ohm
Request a Quote
Description
Adapter SMA Plug to SMA Jack Right Angle 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 901-9219-ASF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
901-9219-ASF
In Series Adapter 901-9219-ASF
Adapter SMA Plug to SMA Jack Right Angle 50 ohm

Adapter SMA Plug to SMA Jack Right Angle 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 901-9219-ASF
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω - SM-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Male
Frequency Range 26500.0 MHz
VSWR 1.04 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details