HUBER+SUHNER AG In Series Adapter 84012029

Description
QMA jack(f) to QMA jack(f) bulkhead
Request a Quote Datasheet
Description
QMA jack(f) to QMA jack(f) bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 84012029 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
84012029
In Series Adapter 84012029
QMA jack(f) to QMA jack(f) bulkhead

QMA jack(f) to QMA jack(f) bulkhead

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 84012029
Product Name In Series Adapter
Connector Type QMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details