Radiall Tee Adapter 5208-7501-000

Description
SMB Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug
Request a Quote Datasheet
Description
SMB Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 5208-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
5208-7501-000
Tee Adapter 5208-7501-000
SMB Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug

SMB Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5208-7501-000
Product Name Tee Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details