Amphenol RF In Series Adapter 901-10565

Description
SMA Straight Jack To Plug Adapter, Quick Connect
Request a Quote
Description
SMA Straight Jack To Plug Adapter, Quick Connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 901-10565 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
901-10565
In Series Adapter 901-10565
SMA Straight Jack To Plug Adapter, Quick Connect

SMA Straight Jack To Plug Adapter, Quick Connect

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 901-10565
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Right Angle 75 – 110 GHz - WR10-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR10 UG387/U Flange 1.
Frequency Range 110000.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details