Amphenol RF In Series Adapter AD-4310P4310J-1

Description
Adapter, 4.3/10 Plug to 4.3/10 Jack, Straight, Low PIM
Request a Quote
Description
Adapter, 4.3/10 Plug to 4.3/10 Jack, Straight, Low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - AD-4310P4310J-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
AD-4310P4310J-1
In Series Adapter AD-4310P4310J-1
Adapter, 4.3/10 Plug to 4.3/10 Jack, Straight, Low PIM

Adapter, 4.3/10 Plug to 4.3/10 Jack, Straight, Low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number AD-4310P4310J-1
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details