Winchester Interconnect Tee Adapter 543A505

Description
Female/Male/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.
Request a Quote
Description
Female/Male/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 543A505 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
543A505
Tee Adapter 543A505
Female/Male/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.

Female/Male/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 543A505
Product Name Tee Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω - 10M-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details