Spectrum Control In Series Adapter AA-5268

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - AA-5268 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
AA-5268
In Series Adapter AA-5268
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number AA-5268
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details