Radiall In Series Adapter 5722-7501-000

Description
75 Ohm Screw-On Bulkhead Mounted Straight Male Jack to Jack Adapters
Request a Quote Datasheet
Description
75 Ohm Screw-On Bulkhead Mounted Straight Male Jack to Jack Adapters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5722-7501-000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5722-7501-000
In Series Adapter 5722-7501-000
75 Ohm Screw-On Bulkhead Mounted Straight Male Jack to Jack Adapters

75 Ohm Screw-On Bulkhead Mounted Straight Male Jack to Jack Adapters

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5722-7501-000
Product Name In Series Adapter
Connector Type 75 Ohm Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details