Radiall Between Series Adapter 5506-7501-000

Description
BNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack
Request a Quote Datasheet
Description
BNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5506-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5506-7501-000
Between Series Adapter 5506-7501-000
BNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack

BNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5506-7501-000
Product Name Between Series Adapter
Connector Type BNC; 75 Ohm Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 9000.0 MHz
VSWR 1.06 to 1.2 :1
View Details