HUBER+SUHNER AG In Series Adapter 85001211

Description
MBX plug(m) to MBX plug(m)
Request a Quote
Description
MBX plug(m) to MBX plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 85001211 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
85001211
In Series Adapter 85001211
MBX plug(m) to MBX plug(m)

MBX plug(m) to MBX plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 85001211
Product Name In Series Adapter
Connector Type MBX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details