Radiall Between Series Adapter 5309-7501-000

Description
TNC Plug to 75 Ohm Snap-On Female Plug
Request a Quote Datasheet
Description
TNC Plug to 75 Ohm Snap-On Female Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5309-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5309-7501-000
Between Series Adapter 5309-7501-000
TNC Plug to 75 Ohm Snap-On Female Plug

TNC Plug to 75 Ohm Snap-On Female Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5309-7501-000
Product Name Between Series Adapter
Connector Type TNC; 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω - NM-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details