Radiall Between Series Adapter 5510-7501-000

Description
BNC Front Mount Bulkhead Jack to SMC Male Jack
Request a Quote Datasheet
Description
BNC Front Mount Bulkhead Jack to SMC Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5510-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5510-7501-000
Between Series Adapter 5510-7501-000
BNC Front Mount Bulkhead Jack to SMC Male Jack

BNC Front Mount Bulkhead Jack to SMC Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5510-7501-000
Product Name Between Series Adapter
Connector Type BNC; SMC
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details