Radiall In Series Adapter 5732-7501-000

Description
75 Ohm Snap-On Bulkhead Mounted Straight Male Jack to Jack Adapter
Request a Quote Datasheet
Description
75 Ohm Snap-On Bulkhead Mounted Straight Male Jack to Jack Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5732-7501-000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5732-7501-000
In Series Adapter 5732-7501-000
75 Ohm Snap-On Bulkhead Mounted Straight Male Jack to Jack Adapter

75 Ohm Snap-On Bulkhead Mounted Straight Male Jack to Jack Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5732-7501-000
Product Name In Series Adapter
Connector Type 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details