Radiall Tee Adapter 5808-7501-000

Description
SMC Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug
Request a Quote Datasheet
Description
SMC Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 5808-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
5808-7501-000
Tee Adapter 5808-7501-000
SMC Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug

SMC Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5808-7501-000
Product Name Tee Adapter
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details