Winchester Interconnect Tee Adapter 545A505

Description
Female/Female/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.
Request a Quote
Description
Female/Female/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 545A505 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
545A505
Tee Adapter 545A505
Female/Female/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.

Female/Female/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are phosphor bronze. All contacts are plated with 5 micro-inches of gold.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 545A505
Product Name Tee Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details