Radiall Between Series Adapter 5116-7501-000

Description
TNC Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack
Request a Quote Datasheet
Description
TNC Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5116-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5116-7501-000
Between Series Adapter 5116-7501-000
TNC Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack

TNC Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5116-7501-000
Product Name Between Series Adapter
Connector Type TNC; 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details