HUBER+SUHNER AG In Series Adapter 85031288

Description
PC1 plug(m) to PC1 jack(f) 110 GHz
Request a Quote
Description
PC1 plug(m) to PC1 jack(f) 110 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 85031288 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
85031288
In Series Adapter 85031288
PC1 plug(m) to PC1 jack(f) 110 GHz

PC1 plug(m) to PC1 jack(f)

110 GHz

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 85031288
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details