HUBER+SUHNER AG In Series Adapter 85001201

Description
MBX plug(m) to MBX plug(m)
Request a Quote
Description
MBX plug(m) to MBX plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 85001201 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
85001201
In Series Adapter 85001201
MBX plug(m) to MBX plug(m)

MBX plug(m) to MBX plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 85001201
Product Name In Series Adapter
Connector Type MBX
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details