Winchester Interconnect Between Series Adapter 9317505

Description
UHF Male - SMA Female. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote
Description
UHF Male - SMA Female. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 9317505 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
9317505
Between Series Adapter 9317505
UHF Male - SMA Female. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

UHF Male - SMA Female. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 9317505
Product Name Between Series Adapter
Connector Type SMA; UHF
Unlock Full Specs
to access all available technical data

Similar Products

WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details