HUBER+SUHNER AG Between Series Adapter 84071696

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 84071696 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
84071696
Between Series Adapter 84071696
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 84071696
Product Name Between Series Adapter
Connector Type SK
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω - 10M-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details