Amphenol RF Between Series Adapter AD-SMAJ-PSMPP-2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - AD-SMAJ-PSMPP-2 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
AD-SMAJ-PSMPP-2
Between Series Adapter AD-SMAJ-PSMPP-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number AD-SMAJ-PSMPP-2
Product Name Between Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details