Amphenol RF Between Series Adapter AD-4310PNJ-1

Description
Adapter, 4.3/10 Plug to N Jack, Straight
Request a Quote
Description
Adapter, 4.3/10 Plug to N Jack, Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - AD-4310PNJ-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
AD-4310PNJ-1
Between Series Adapter AD-4310PNJ-1
Adapter, 4.3/10 Plug to N Jack, Straight

Adapter, 4.3/10 Plug to N Jack, Straight

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number AD-4310PNJ-1
Product Name Between Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details