HUBER+SUHNER AG Between Series Adapter 84060995

Description
HV DC-DC Block, N jack (f) - N jack (f), 4kV
Request a Quote
Description
HV DC-DC Block, N jack (f) - N jack (f), 4kV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 84060995 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
84060995
Between Series Adapter 84060995
HV DC-DC Block, N jack (f) - N jack (f), 4kV

HV DC-DC Block, N jack (f) - N jack (f), 4kV

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 84060995
Product Name Between Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 50000.0 to 75000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details