HUBER+SUHNER AG In Series Adapter 80317767

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 80317767 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
80317767
In Series Adapter 80317767
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 80317767
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details