Winchester Interconnect Between Series Adapter 7309505

Description
UHF Male - SMA Male. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote
Description
UHF Male - SMA Male. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 7309505 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
7309505
Between Series Adapter 7309505
UHF Male - SMA Male. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

UHF Male - SMA Male. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 7309505
Product Name Between Series Adapter
Connector Type SMA; UHF
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω - SM-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details