Spectrum Control Type N Between Series Adapters 5216

Description
Inmet Brand Products
Request a Quote
Description
Inmet Brand Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Type N Between Series Adapters - 5216 - APITech
Fairview, PA, United States
Type N Between Series Adapters
5216
Type N Between Series Adapters 5216
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Between Series Adapter - 5216 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5216
Between Series Adapter 5216
Type N / SMA, DC - 18 GHz, Bulkhead Mount

Type N / SMA, DC - 18 GHz, Bulkhead Mount

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5216 5216
Product Name Type N Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details