Spectrum Control Type N Between Series Adapters 5156

Description
Inmet Brand Products
Request a Quote Datasheet
Description
Inmet Brand Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N Between Series Adapters - 5156 - APITech
Fairview, PA, United States
Type N Between Series Adapters
5156
Type N Between Series Adapters 5156
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Downers Grove, IL, United States
Between Series Adapter
5156
Between Series Adapter 5156
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5156 5156
Product Name Type N Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Right Angle 50 - 70 GHz - WR15-185R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flan
Frequency Range 70000.0 MHz
View Details