Amphenol RF Between Series Adapter 930-101A-51S

Description
Adapter QMA Plug to SMA Jack 50 ohm
Request a Quote Datasheet
Description
Adapter QMA Plug to SMA Jack 50 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 930-101A-51S - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
930-101A-51S
Between Series Adapter 930-101A-51S
Adapter QMA Plug to SMA Jack 50 ohm

Adapter QMA Plug to SMA Jack 50 ohm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 930-101A-51S
Product Name Between Series Adapter
Connector Type QMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR1150 (BJ8) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 640.0 to 960.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details