Radiall Between Series Adapter 5509-7501-000

Description
BNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug
Request a Quote Datasheet
Description
BNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5509-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5509-7501-000
Between Series Adapter 5509-7501-000
BNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug

BNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5509-7501-000
Product Name Between Series Adapter
Connector Type BNC; 75 Ohm Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details