HUBER+SUHNER AG In Series Adapter 85031578

Description
7/16 plug(m) to 7/16 jack(f), low PIM
Request a Quote
Description
7/16 plug(m) to 7/16 jack(f), low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 85031578 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
85031578
In Series Adapter 85031578
7/16 plug(m) to 7/16 jack(f), low PIM

7/16 plug(m) to 7/16 jack(f), low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 85031578
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω - KFNMD-KM+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details