Radiall Between Series Adapter 5111-7501-000

Description
TNC Front Mount Bulkhead Jack to SMC Female Plug
Request a Quote Datasheet
Description
TNC Front Mount Bulkhead Jack to SMC Female Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5111-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5111-7501-000
Between Series Adapter 5111-7501-000
TNC Front Mount Bulkhead Jack to SMC Female Plug

TNC Front Mount Bulkhead Jack to SMC Female Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5111-7501-000
Product Name Between Series Adapter
Connector Type SMC; TNC
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details