Spectrum Control 2.9mm Between Series Adapters 5266

Description
Inmet Brand Products
Request a Quote Datasheet
Description
Inmet Brand Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.9mm Between Series Adapters - 5266 - APITech
Fairview, PA, United States
2.9mm Between Series Adapters
5266
2.9mm Between Series Adapters 5266
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Downers Grove, IL, United States
Between Series Adapter
5266
Between Series Adapter 5266
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5266 5266
Product Name 2.9mm Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details