Radiall Between Series Adapter 5613-7501-000

Description
N Front Mount Bulkhead Jack to SMB Female Plug
Request a Quote Datasheet
Description
N Front Mount Bulkhead Jack to SMB Female Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5613-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5613-7501-000
Between Series Adapter 5613-7501-000
N Front Mount Bulkhead Jack to SMB Female Plug

N Front Mount Bulkhead Jack to SMB Female Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5613-7501-000
Product Name Between Series Adapter
Connector Type Type N; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.01 to 1.25 :1
View Details