Spectrum Control In Series Adapter 5215

Description
DC-18 GHz, Bulkhead Mount With O-Ring Added
Request a Quote Datasheet
Description
DC-18 GHz, Bulkhead Mount With O-Ring Added
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5215 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5215
In Series Adapter 5215
DC-18 GHz, Bulkhead Mount With O-Ring Added

DC-18 GHz, Bulkhead Mount
With O-Ring Added

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5215
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details