Winchester Interconnect In Series Adapter 651A505

Description
F/M Right Angle Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females).
Request a Quote
Description
F/M Right Angle Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 651A505 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
651A505
In Series Adapter 651A505
F/M Right Angle Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females).

F/M Right Angle Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females).

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 651A505
Product Name In Series Adapter
Connector Type Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details